Alpha Wire 1896/4C SL001 Control Cable
1000' UNSHIELDED CBL , 4
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1896/4C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/4C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.209 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 2773678 | 1896/4C SL001 | 1896/4CSL001-ND | ALP1896/4C-SL001 | 70140015 | 88K2120 |
| Product Name | Twisted Pair & Multicore Data Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1896/4C SL001 | Multiconductor Cable, Unshielded; 4; 20AWG; 7 x 28; 0.21 in.; 0.016 in.; PVC | Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | |||||
| Rated Temperature | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | ||
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |