Alpha Wire Control Cable 1896/15C SL005

Description
Alpha Wire 1896/15C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1896/15C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282345
Control Cable 8282345
Alpha Wire 1896/15C SL005 Control Cable

Alpha Wire 1896/15C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1896/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/15C SL005
Multi-Conductor & Paired Cables 1896/15C SL005
1896/15C SLATE 100 FT

1896/15C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1896/15CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/15CSL005-ND
Multiple Conductor Cables 1896/15CSL005-ND
15 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 04F3507 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
04F3507
Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 04F3507
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1896/15C SL005 - ALP1896/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1896/15C SL005
ALP1896/15C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1896/15C SL005 ALP1896/15C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.382 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.382 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 8282345 1896/15C SL005 1896/15CSL005-ND 04F3507 ALP1896/15C-SL005
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 15 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1896/15C SL005
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details