The Unshielded Multiconductor Cable features 15 conductors, each made of 20 AWG stranded tinned copper, suitable for various applications requiring flexibility and conductivity. The cable has a nominal insulation thickness of 0.016 inches and a jacket thickness of 0.030 inches, both made from PVC, providing durability and protection. It is designed with a minimum twist rate of 2.5 twists per foot, enhancing performance in signal integrity. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -20 to 80°C. It has a capacitance of 30 pF/ft at 1 kHz and a nominal conductor resistance of 10.2 Ω per 1000 feet at 20°C. The product complies with UL AWM/Style 2509 and CSA CMG standards, ensuring it meets safety and performance requirements. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is available in a continuous length of 500 feet, making it suitable for larger projects or installations.
1896/15C SLATE 500 FT
15 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/15C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.382 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1896/15C SL002 | 1896/15CSL002-ND | 04F3508 | ALP1896/15C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 15 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 1896/15C SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 15 # | 15 # |