Alpha Wire Multiple Conductor Cables 1896/10C SL005

Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/10CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/10CSL005-ND
Multiple Conductor Cables 1896/10CSL005-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282332
Control Cable 8282332
Alpha Wire 1896/10C SL005 Control Cable

Alpha Wire 1896/10C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1896/10C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/10C SL005
Multi-Conductor & Paired Cables 1896/10C SL005
100' UNSHIELDED CBL , 1

100' UNSHIELDED CBL , 1

Buy Now
Unshielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 88K2119 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
88K2119
Unshielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 88K2119
UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC - 70140589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC
70140589
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC 70140589
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1896/10C SL005 - ALP1896/10C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1896/10C SL005
ALP1896/10C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1896/10C SL005 ALP1896/10C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/10C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/10C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1896/10CSL005-ND 8282332 1896/10C SL005 88K2119 70140589 ALP1896/10C-SL005
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1896/10C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 10 # 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details