Alpha Wire Multiple Conductor Cables 1896/10C SL001

Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/10CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/10CSL001-ND
Multiple Conductor Cables 1896/10CSL001-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/10C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/10C SL001
Multi-Conductor & Paired Cables 1896/10C SL001
1896/10C SLATE 1000 FT

1896/10C SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 10 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 04F3503 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 10 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
04F3503
Unshielded Multiconductor Cable 10 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 04F3503
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1896/10C SL001 - ALP1896/10C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1896/10C SL001
ALP1896/10C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1896/10C SL001 ALP1896/10C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1896/10C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1896/10C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1896/10CSL001-ND 1896/10C SL001 04F3503 ALP1896/10C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 10 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1896/10C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details