Alpha Wire LSZH Communication and Control Cable 1895L

Description
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
Datasheet
Description
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH Communication and Control Cable - 1895L - Alpha Wire
Elizabeth, NJ, United States
LSZH Communication and Control Cable
1895L
LSZH Communication and Control Cable 1895L
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.

Get Control with Uncompromising Safety

Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.

Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 1895L
Product Name LSZH Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details