The Unshielded Cable, 2Cond, 20AWG, 100Ft, part number 1895L, features two conductors made of 20 AWG tinned copper with a nominal insulation thickness of 0.016 inches. The cable is designed with a low smoke zero halogen (LSZH) jacket, which has a wall thickness of 0.025 inches and is colored slate. It meets various applicable specifications, including UL CMG rated for 75°C and CSA FT4. The cable operates within a temperature range of -20 to 75°C and has a maximum pull tension of 17.5 lbs. Its electrical properties include a voltage rating of 300 VRMS, a capacitance of 24.1 pF/ft at 1 kHz, and a characteristic impedance of 82 Ω. The cable is compliant with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. This product is suitable for applications requiring a reliable, low smoke cable solution in environments where halogen-free materials are preferred.
2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1895L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1895L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
MULTI-CONDUCTOR,20AW
UNSHLD CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 1895LSL005-ND | 1895L SL005 | ALP1895L-SL005 | 70138089 | 73R0661 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1895L SL005 | MULTI-CONDUCTOR,20AWG,2 COND,7X28, 300V,UNSHIELDED,LSZH | Unshld Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | |||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | |||
| Cable Insulation | Low Smoke Zero Halogen (LSZH) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 2 # | 2 # |