Alpha Wire Multiple Conductor Cables 1892C SL005

Description
2 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1892CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1892CSL005-ND
Multiple Conductor Cables 1892CSL005-ND
2 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 2778084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
2778084
Twisted Pair & Multicore Data Cable 2778084
Alpha Wire 1892C SL005

Alpha Wire 1892C SL005

Supplier's Site
Multi-Conductor & Paired Cables - 1892C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1892C SL005
Multi-Conductor & Paired Cables 1892C SL005
1892C SLATE 100 FT

1892C SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 2 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire - 04F3546 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
04F3546
Unshielded Multiconductor Cable 2 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire 04F3546
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1892C SL005 - ALP1892C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1892C SL005
ALP1892C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1892C SL005 ALP1892C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1892C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.312 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1892C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.312 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1892CSL005-ND 2778084 1892C SL005 04F3546 ALP1892C-SL005
Product Name Multiple Conductor Cables Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 2 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1892C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data