Alpha Wire Multi-Conductor & Paired Cables 1892/3C SL005

Description
100' UNSHIELDED CBL 12 A
Request a Quote Datasheet
Description
100' UNSHIELDED CBL 12 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1892/3C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1892/3C SL005
Multi-Conductor & Paired Cables 1892/3C SL005
100' UNSHIELDED CBL 12 A

100' UNSHIELDED CBL 12 A

Buy Now
Multiple Conductor Cables - 1892/3CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1892/3CSL005-ND
Multiple Conductor Cables 1892/3CSL005-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1892/3C SL005 - ALP1892/3C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1892/3C SL005
ALP1892/3C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1892/3C SL005 ALP1892/3C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1892/3C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892/3C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1892/3C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892/3C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire - 93B1463 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
93B1463
Unshielded Multiconductor Cable 3 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire 93B1463
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1892/3C SL005 1892/3CSL005-ND ALP1892/3C-SL005 93B1463
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1892/3C SL005 Unshielded Multiconductor Cable 3 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details