Alpha Wire Multi-Conductor & Paired Cables 1892/3C SL002

Description
1892/3C SLATE 500 FT
Request a Quote Datasheet
Description
1892/3C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1892/3C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1892/3C SL002
Multi-Conductor & Paired Cables 1892/3C SL002
1892/3C SLATE 500 FT

1892/3C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1892/3C SL002 - ALP1892/3C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1892/3C SL002
ALP1892/3C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1892/3C SL002 ALP1892/3C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1892/3C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892/3C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1892/3C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1892/3C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.333 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire - 04F3550 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
04F3550
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire 04F3550
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1892/3C SL002 ALP1892/3C-SL002 04F3550
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 12 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1892/3C SL002 Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details