Alpha Wire Multi-Conductor & Paired Cables 1891C SL005

Description
1891C SLATE 100 FT
Request a Quote Datasheet
Description
1891C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1891C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1891C SL005
Multi-Conductor & Paired Cables 1891C SL005
1891C SLATE 100 FT

1891C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1891CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1891CSL005-ND
Multiple Conductor Cables 1891CSL005-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1891C SL005 - ALP1891C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1891C SL005
ALP1891C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1891C SL005 ALP1891C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1891C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1891C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, Slate; Cable Shielding Alpha Wire - 02F9084 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, Slate; Cable Shielding Alpha Wire
02F9084
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, Slate; Cable Shielding Alpha Wire 02F9084
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 100FT, SLATE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 100FT, SLATE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1891C SL005 1891CSL005-ND ALP1891C-SL005 02F9084
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1891C SL005 Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 100Ft, Slate; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details