Alpha Wire 1891C SL001 Control Cable
2 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1891C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1891C SL001 | 1871930 | 1891CSL001-ND | 02F9086 | ALP1891C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha 1891C SL001 |
| Cable Length | 1001 ft (3050 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |