Alpha Wire Multiple Conductor Cables 1891/3C SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1891/3CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1891/3CSL005-ND
Multiple Conductor Cables 1891/3CSL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1891/3C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1891/3C SL005
Multi-Conductor & Paired Cables 1891/3C SL005
1891/3C SLATE 100 FT

1891/3C SLATE 100 FT

Buy Now
Control Cable - 1871929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871929
Control Cable 1871929
Alpha Wire 1891/3C SL005 Control Cable

Alpha Wire 1891/3C SL005 Control Cable

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire - 02F9087 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
02F9087
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire 02F9087
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1891/3C SL005 - ALP1891/3C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1891/3C SL005
ALP1891/3C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1891/3C SL005 ALP1891/3C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1891/3C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891/3C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.286 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1891/3C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891/3C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.286 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1891/3CSL005-ND 1891/3C SL005 1871929 02F9087 ALP1891/3C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1891/3C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details