Alpha Wire Multiple Conductor Cables 1891/3C SL001

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1891/3CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1891/3CSL001-ND
Multiple Conductor Cables 1891/3CSL001-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1891/3C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1891/3C SL001
Multi-Conductor & Paired Cables 1891/3C SL001
1891/3C SLATE 1000 FT

1891/3C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1891/3C SL001 - ALP1891/3C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1891/3C SL001
ALP1891/3C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1891/3C SL001 ALP1891/3C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1891/3C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891/3C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.286 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1891/3C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1891/3C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.286 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 02F9088 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
02F9088
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 02F9088
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1891/3CSL001-ND 1891/3C SL001 ALP1891/3C-SL001 02F9088
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1891/3C SL001 Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data