The Alpha Wire Hook-Up Wire, part number 1859/19, features a tinned copper conductor with a gauge of 14 AWG (19/27) and a nominal PVC insulation wall thickness of 0.010 inches. The overall diameter of the wire is approximately 0.091 inches, with a tolerance of ±0.002 inches. It is available in multiple colors including white, black, red, green, yellow, blue, brown, orange, slate, and violet. This wire is rated for a maximum operating temperature range of -55°C to 105°C and has a voltage rating of 600 VRMS. It complies with military specification MIL-W-16878E/1 and adheres to EU directives regarding hazardous substances, including RoHS compliance. The wire has a pull tension limit of 30 lbs and a bend radius of 10 times the cable diameter. The product is packaged in continuous lengths, available in 1000 ft and 100 ft options, with specific dimensions for each spool. This hook-up wire is suitable for various applications, including control cabinets and specialized machinery, making it a versatile choice for engineers.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 1859/19 |
| Product Name | Hook-Up Wire, Premium |
| Rated Voltage | 600 volts |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |