Alpha Wire Hook-up Wire 1859/19 YL005

Description
1859/19 YELLOW 100 FT
Request a Quote
Description
1859/19 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1859/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1859/19 YL005
Hook-up Wire 1859/19 YL005
1859/19 YELLOW 100 FT

1859/19 YELLOW 100 FT

Buy Now
1859/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft - ALP1859/19-YL005 - Lapp Tannehill
Savage, MN, United States
1859/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
ALP1859/19-YL005
1859/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft ALP1859/19-YL005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 1859/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 1859/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1859/19 YL005 ALP1859/19-YL005
Product Name Hook-up Wire 1859/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0910 inch (2.31 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 0345133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details