Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire 1859/19 YL005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire - 02F8690 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire
02F8690
Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire 02F8690
HOOK UP WIRE, 100FT, 14AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8690
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-10M-BK-2-X-X-2 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details