Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire 1859/19 SL005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire - 89K8104 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire
89K8104
Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire 89K8104
HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8104
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6036A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DeviceNet Physical Media - 1485C-P2M5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers