Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Red, 600V; Jacket Material Alpha Wire 1859/19 RD005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Red, 600V; Jacket Material Alpha Wire - 02F8688 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Red, 600V; Jacket Material Alpha Wire
02F8688
Hook Up Wire, 100Ft, 14Awg, Copper, Red, 600V; Jacket Material Alpha Wire 02F8688
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, RED, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8688
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Red, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details