Alpha Wire Hook-up Wire 1859/19 GR005

Description
100' GREEN HOOK-UP 14AWG
Request a Quote
Description
100' GREEN HOOK-UP 14AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1859/19 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1859/19 GR005
Hook-up Wire 1859/19 GR005
100' GREEN HOOK-UP 14AWG

100' GREEN HOOK-UP 14AWG

Buy Now
1859/19 GR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Green - 100ft - ALP1859/19-GR005 - Lapp Tannehill
Savage, MN, United States
1859/19 GR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
ALP1859/19-GR005
1859/19 GR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Green - 100ft ALP1859/19-GR005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1859/19 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 1859/19 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V - 70136214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V
70136214
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V 70136214
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1859/19 GR005 ALP1859/19-GR005 70136214
Product Name Hook-up Wire 1859/19 GR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Green - 100ft Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V
Approvals CA Prop 65 MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0910 inch (2.31 mm)
Rated Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details