Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper Green; Jacket Material Alpha Wire 1859/19 GR001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper Green; Jacket Material Alpha Wire - 02F8708 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper Green; Jacket Material Alpha Wire
02F8708
Hook Up Wire, 1000Ft, 14Awg Copper Green; Jacket Material Alpha Wire 02F8708
HOOK UP WIRE, 1000FT, 14AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8708
Product Name Hook Up Wire, 1000Ft, 14Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6040A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details