Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper Brown; Jacket Material Alpha Wire 1859/19 BR001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper Brown; Jacket Material Alpha Wire - 02F8711 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper Brown; Jacket Material Alpha Wire
02F8711
Hook Up Wire, 1000Ft, 14Awg Copper Brown; Jacket Material Alpha Wire 02F8711
HOOK UP WIRE, 1000FT, 14AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8711
Product Name Hook Up Wire, 1000Ft, 14Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details