Alpha Wire Hook Up Wire, 100Ft, 14Awg Copper, Black; Jacket Material Alpha Wire 1859/19 BK005

Description
HOOK UP WIRE, 100FT, 14AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg Copper, Black; Jacket Material Alpha Wire - 02F8687 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg Copper, Black; Jacket Material Alpha Wire
02F8687
Hook Up Wire, 100Ft, 14Awg Copper, Black; Jacket Material Alpha Wire 02F8687
HOOK UP WIRE, 100FT, 14AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8687
Product Name Hook Up Wire, 100Ft, 14Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details