The Alpha Wire Hook-Up Wire, part number 1858/19, features a 16 AWG tinned copper conductor with a nominal diameter of 0.056 inches. It is insulated with a 0.010-inch wall of PVC, resulting in an overall diameter of 0.076 inches, with a tolerance of +/- 0.002 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specification MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire is available in multiple colors, including white, black, red, green, yellow, blue, brown, orange, slate, violet, and various combinations. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 19.1 lbs. The product is offered in continuous lengths of 1000 feet and 100 feet, with packaging dimensions varying slightly.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 1858/19 |
| Product Name | Hook-Up Wire, Premium |
| Rated Voltage | 600 volts |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |