Alpha Wire Hook-up Wire 1858/19 YL005

Description
1858/19 YELLOW 100 FT
Request a Quote
Description
1858/19 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1858/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 YL005
Hook-up Wire 1858/19 YL005
1858/19 YELLOW 100 FT

1858/19 YELLOW 100 FT

Buy Now
Hook Up Wire - 8426239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426239
Hook Up Wire 8426239
Alpha Wire 1858/19 YL005 Hook Up Wire

Alpha Wire 1858/19 YL005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V - 70135537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V
70135537
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V 70135537
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1858/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft - ALP1858/19-YL005 - Lapp Tannehill
Savage, MN, United States
1858/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
ALP1858/19-YL005
1858/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft ALP1858/19-YL005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 1858/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 1858/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1858/19 YL005 8426239 70135537 ALP1858/19-YL005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V 1858/19 YL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
Nominal Diameter 0.0760 inch (1.93 mm) 0.0760 inch (1.93 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 19/0.29 mm
Approvals MIL-W-16878E CA Prop 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details