HOOK UP WIRE 100FT 16AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7378 |
| Product Name | Hook Up Wire 100Ft 16Awg Copper White/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |