Alpha Wire Hook Up Wire 100Ft 16Awg Copper White/violet; Jacket Material Alpha Wire 1858/19 WV005

Description
HOOK UP WIRE 100FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE 100FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire 100Ft 16AWG Copper in white/violet features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 16 AWG with a nominal insulation wall thickness of 0.010 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specifications MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a pull tension limit of 19.1 lbs and a bend radius of 10 times the cable diameter, making it suitable for flexible applications. This product is packaged in a continuous length of 100 feet, providing ample material for various projects.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire 100Ft 16AWG Copper in white/violet features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 16 AWG with a nominal insulation wall thickness of 0.010 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specifications MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a pull tension limit of 19.1 lbs and a bend radius of 10 times the cable diameter, making it suitable for flexible applications. This product is packaged in a continuous length of 100 feet, providing ample material for various projects.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Copper White/violet; Jacket Material Alpha Wire - 02F7383 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Copper White/violet; Jacket Material Alpha Wire
02F7383
Hook Up Wire 100Ft 16Awg Copper White/violet; Jacket Material Alpha Wire 02F7383
HOOK UP WIRE 100FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG COPPER WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7383
Product Name Hook Up Wire 100Ft 16Awg Copper White/violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details