Alpha Wire Hook-up Wire 1858/19 WV005

Description
1858/19 WH/VIO 100 FT
Request a Quote
Description
1858/19 WH/VIO 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1858/19 WV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 WV005
Hook-up Wire 1858/19 WV005
1858/19 WH/VIO 100 FT

1858/19 WH/VIO 100 FT

Buy Now
1858/19 WV005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Violet - 100ft - ALP1858/19-WV005 - Lapp Tannehill
Savage, MN, United States
1858/19 WV005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Violet - 100ft
ALP1858/19-WV005
1858/19 WV005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Violet - 100ft ALP1858/19-WV005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Violet, 100ft, 1858/19 WV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Violet, 100ft, 1858/19 WV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1858/19 WV005 ALP1858/19-WV005
Product Name Hook-up Wire 1858/19 WV005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Violet - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details