Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1858/19 WS001

Description
Win Source Part Number: 960458-1858/19 WS001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 16 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.076" (1.93mm) Jacket Color: White, Gray Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1858/19 RD005; 1858/19 BK005; 1858/19 BK0011858/19-WS001; 1858/19WS001; 185819WS001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1858/19 WS001-ND,1858/19WS00 1 Base Product Number: 1858/19
Request a Quote Datasheet
Description
Win Source Part Number: 960458-1858/19 WS001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 16 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.076" (1.93mm) Jacket Color: White, Gray Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1858/19 RD005; 1858/19 BK005; 1858/19 BK0011858/19-WS001; 1858/19WS001; 185819WS001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1858/19 WS001-ND,1858/19WS00 1 Base Product Number: 1858/19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
960458-1858/19 WS001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 960458-1858/19 WS001
Win Source Part Number: 960458-1858/19 WS001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 16 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.076" (1.93mm) Jacket Color: White, Gray Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1858/19 RD005; 1858/19 BK005; 1858/19 BK0011858/19-WS001; 1858/19WS001; 185819WS001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1858/19 WS001-ND,1858/19WS00 1 Base Product Number: 1858/19

Win Source Part Number: 960458-1858/19 WS001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878E/1
Package: Spool
Wire Gauge: 16 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.076" (1.93mm)
Jacket Color: White, Gray Stripe
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1858/19 RD005; 1858/19 BK005; 1858/19 BK0011858/19-WS001; 1858/19WS001; 185819WS001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 1858/19 WS001-ND,1858/19WS001
Base Product Number: 1858/19

Buy Now Datasheet
Hook Up Wire, 1000Ft 16Awg Copper White/gray; Jacket Material Alpha Wire - 02F7401 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper White/gray; Jacket Material Alpha Wire
02F7401
Hook Up Wire, 1000Ft 16Awg Copper White/gray; Jacket Material Alpha Wire 02F7401
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 960458-1858/19 WS001 02F7401
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft 16Awg Copper White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details