Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire 1858/19 WO001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire - 85K9669 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire
85K9669
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire 85K9669
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9669
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details