Alpha Wire Hook Up Wire, 100Ft 16Awg Copper White/brown; Jacket Material Alpha Wire 1858/19 WN005

Description
HOOK UP WIRE, 100FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 16Awg Copper White/brown; Jacket Material Alpha Wire - 02F7380 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 16Awg Copper White/brown; Jacket Material Alpha Wire
02F7380
Hook Up Wire, 100Ft 16Awg Copper White/brown; Jacket Material Alpha Wire 02F7380
HOOK UP WIRE, 100FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 16AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7380
Product Name Hook Up Wire, 100Ft 16Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details