Alpha Wire Hook Up Wire 1000Ft 16Awg Cu White/green; Approval Categories Alpha Wire 1858/19 WG001

Description
Hook Up WIRE 1000FT 16AWG CU WHITE/GREEN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:1.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE 1000FT 16AWG CU WHITE/GREEN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:1.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 16Awg Cu White/green; Approval Categories Alpha Wire - 85K9668 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 16Awg Cu White/green; Approval Categories Alpha Wire
85K9668
Hook Up Wire 1000Ft 16Awg Cu White/green; Approval Categories Alpha Wire 85K9668
Hook Up WIRE 1000FT 16AWG CU WHITE/GREEN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:1.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Hook Up WIRE 1000FT 16AWG CU WHITE/GREEN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:1.23mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9668
Product Name Hook Up Wire 1000Ft 16Awg Cu White/green; Approval Categories Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details