Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, Gray; Jacket Material Alpha Wire 1858/19 SL005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Gray; Jacket Material Alpha Wire - 88K2118 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Gray; Jacket Material Alpha Wire
88K2118
Hook Up Wire, 100Ft, 16Awg, Copper, Gray; Jacket Material Alpha Wire 88K2118
HOOK UP WIRE, 100FT, 16AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2118
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details