Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire 1858/19 OR005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire - 02F7372 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire
02F7372
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire 02F7372
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7372
Product Name Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details