The Hook Up Wire 100Ft 18AWG Copper in white/yellow features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 18 AWG with a nominal insulation wall thickness of 0.010 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specifications MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a pull tension limit of 13.9 lbs and a bend radius of 10 times the cable diameter, making it suitable for flexible applications. This product is available in a continuous length of 100 feet.
HOOK UP WIRE 100FT 18AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7340 |
| Product Name | Hook Up Wire 100Ft 18Awg Copper White/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |