Alpha Wire Hook-up Wire 1857 WY001

Description
1857 WH/YELL 1000 FT
Request a Quote
Description
1857 WH/YELL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857 WY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857 WY001
Hook-up Wire 1857 WY001
1857 WH/YELL 1000 FT

1857 WH/YELL 1000 FT

Buy Now
1857 WY001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White/Yellow - 1000ft - ALP1857-WY001 - Lapp Tannehill
Savage, MN, United States
1857 WY001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White/Yellow - 1000ft
ALP1857-WY001
1857 WY001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White/Yellow - 1000ft ALP1857-WY001
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Yellow, 1000ft, 1857 WY001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 WY001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Yellow, 1000ft, 1857 WY001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 WY001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1857 WY001 ALP1857-WY001
Product Name Hook-up Wire 1857 WY001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White/Yellow - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1594793001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details