Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper White/blue; Jacket Material Alpha Wire 1857 WU005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 18AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper White/blue; Jacket Material Alpha Wire - 02F7341 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper White/blue; Jacket Material Alpha Wire
02F7341
Hook Up Wire, 100Ft, 18Awg Copper White/blue; Jacket Material Alpha Wire 02F7341
HOOK UP WIRE, 100FT, 18AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7341
Product Name Hook Up Wire, 100Ft, 18Awg Copper White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details