Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue, 600V; Jacket Material Alpha Wire 1857 WU001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE, 600V; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE, 600V; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue, 600V; Jacket Material Alpha Wire - 02F7360 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue, 600V; Jacket Material Alpha Wire
02F7360
Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue, 600V; Jacket Material Alpha Wire 02F7360
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE, 600V; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLUE, 600V; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7360
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White/blue, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details