Alpha Wire Hook Up Wire, 1000Ft, 18Awg Cu White/red; Jacket Material Alpha Wire 1857 WR001

Description
HOOK UP WIRE, 1000FT, 18AWG CU WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG CU WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Cu White/red; Jacket Material Alpha Wire - 85K9660 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Cu White/red; Jacket Material Alpha Wire
85K9660
Hook Up Wire, 1000Ft, 18Awg Cu White/red; Jacket Material Alpha Wire 85K9660
HOOK UP WIRE, 1000FT, 18AWG CU WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG CU WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9660
Product Name Hook Up Wire, 1000Ft, 18Awg Cu White/red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details