Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1857 WO001

Description
Win Source Part Number: 1040974-1857 WO001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White, Orange Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1857 RD005; 1857 BL005; 1857 WH0051857-WO001; 1857WO001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1857 WO001-ND,1857WO001 Base Product Number: 1857
Request a Quote Datasheet
Description
Win Source Part Number: 1040974-1857 WO001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White, Orange Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1857 RD005; 1857 BL005; 1857 WH0051857-WO001; 1857WO001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1857 WO001-ND,1857WO001 Base Product Number: 1857
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1040974-1857 WO001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1040974-1857 WO001
Win Source Part Number: 1040974-1857 WO001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 7/26 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.068" (1.73mm) Jacket Color: White, Orange Stripe Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1857 RD005; 1857 BL005; 1857 WH0051857-WO001; 1857WO001; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1857 WO001-ND,1857WO001 Base Product Number: 1857

Win Source Part Number: 1040974-1857 WO001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878E/1
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 7/26
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.068" (1.73mm)
Jacket Color: White, Orange Stripe
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1857 RD005; 1857 BL005; 1857 WH0051857-WO001; 1857WO001;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 1857 WO001-ND,1857WO001
Base Product Number: 1857

Buy Now Datasheet
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire - 89K8096 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire
89K8096
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire 89K8096
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1040974-1857 WO001 89K8096
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details