Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Alpha Wire 1857 OR005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Alpha Wire - 02F7334 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Alpha Wire
02F7334
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Alpha Wire 02F7334
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7334
Product Name Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details