Alpha Wire Hook-up Wire 1857 OR001

Description
1857 ORANGE 1000 FT
Request a Quote
Description
1857 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857 OR001
Hook-up Wire 1857 OR001
1857 ORANGE 1000 FT

1857 ORANGE 1000 FT

Buy Now
1857 OR001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft - ALP1857-OR001 - Lapp Tannehill
Savage, MN, United States
1857 OR001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft
ALP1857-OR001
1857 OR001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft ALP1857-OR001
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, 1857 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, 1857 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1857 OR001 ALP1857-OR001
Product Name Hook-up Wire 1857 OR001 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 0897503001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details