Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 1857 GR005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire - 02F7330 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
02F7330
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 02F7330
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.902mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7330
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details