Alpha Wire Hook Up Wire 1857 BK005

Description
Alpha Wire 1857 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1857 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8426179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426179
Hook Up Wire 8426179
Alpha Wire 1857 BK005 Hook Up Wire

Alpha Wire 1857 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1857 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857 BK005
Hook-up Wire 1857 BK005
1857 BLACK 100 FT

1857 BLACK 100 FT

Buy Now
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V; - 70135544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V;
70135544
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V; 70135544
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1857 BK005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP1857-BK005 - Lapp Tannehill
Savage, MN, United States
1857 BK005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP1857-BK005
1857 BK005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP1857-BK005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1857 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 1857 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8426179 1857 BK005 70135544 ALP1857-BK005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V; 1857 BK005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
Approvals Military mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0681 inch (1.73 mm) 0.0680 inch (1.73 mm)
Wire Conductor Copper Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 7/0.40 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details