Alpha Wire Hook Up Wire 100Ft 18Awg Cu White/yellow; Approval Categories Alpha Wire 1857/19 WY005

Description
Hook Up WIRE 100FT 18AWG CU WHITE/YELLOW; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE 100FT 18AWG CU WHITE/YELLOW; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 18Awg Cu White/yellow; Approval Categories Alpha Wire - 85K9663 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 18Awg Cu White/yellow; Approval Categories Alpha Wire
85K9663
Hook Up Wire 100Ft 18Awg Cu White/yellow; Approval Categories Alpha Wire 85K9663
Hook Up WIRE 100FT 18AWG CU WHITE/YELLOW; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Hook Up WIRE 100FT 18AWG CU WHITE/YELLOW; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9663
Product Name Hook Up Wire 100Ft 18Awg Cu White/yellow; Approval Categories Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details