Alpha Wire Hook Up Wire, 100Ft, 18Awg Cu White/gray; Approval Categories Alpha Wire 1857/19 WS005

Description
Hook Up WIRE, 100FT, 18AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 100FT, 18AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Cu White/gray; Approval Categories Alpha Wire - 85K9662 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Cu White/gray; Approval Categories Alpha Wire
85K9662
Hook Up Wire, 100Ft, 18Awg Cu White/gray; Approval Categories Alpha Wire 85K9662
Hook Up WIRE, 100FT, 18AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Hook Up WIRE, 100FT, 18AWG CU WHITE/GRAY; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-16878E Type B; Conductor Area CSA:0.96mm ; Conductor Material:Tinned Copper; No. of Conductors:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9662
Product Name Hook Up Wire, 100Ft, 18Awg Cu White/gray; Approval Categories Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details