Alpha Wire Hook Up Wire, 1000Ft 18Awg Cu White/gray; Jacket Material Alpha Wire 1857/19 WS001

Description
HOOK UP WIRE, 1000FT 18AWG CU WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG CU WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Cu White/gray; Jacket Material Alpha Wire - 85K9665 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Cu White/gray; Jacket Material Alpha Wire
85K9665
Hook Up Wire, 1000Ft 18Awg Cu White/gray; Jacket Material Alpha Wire 85K9665
HOOK UP WIRE, 1000FT 18AWG CU WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG CU WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9665
Product Name Hook Up Wire, 1000Ft 18Awg Cu White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6811A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details