Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire 1857/19 WO001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire - 02F8683 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire
02F8683
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire 02F8683
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8683
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details