The Hook Up Wire, 100Ft 18AWG Copper in white/black features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 18 AWG with a cross-sectional area of 0.96 mm². The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with military specification MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 14.9 lbs. This product is suitable for projects requiring reliable hookup wire with good thermal and electrical properties.
HOOK UP WIRE, 100FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8658 |
| Product Name | Hook Up Wire, 100Ft 18Awg Copper White/black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |