The Hook Up Wire 1000Ft 18AWG Copper White/Black features a PVC jacket and is designed for a wide range of electrical applications. It has a conductor size of 18 AWG with a nominal insulation wall thickness of 0.010 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The product complies with military specifications MIL-W-16878E/1 and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a bend radius of 10 times the cable diameter and a maximum pull tension of 14.9 lbs. It is available in various colors, including white/black, and is packaged in a continuous length of 1000 feet.
HOOK UP WIRE 1000FT 18AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9664 |
| Product Name | Hook Up Wire 1000Ft 18Awg Copper White/black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |